EN
  • EN
  • DE

TL431ACLPRE3

Part No TL431ACLPRE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 095296-TL431ACLPRE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TL431ACLPRE3 CAD Model

Description

Product Overview: TL431ACLPRE3 from Texas Instruments

The TL431ACLPRE3 is a precision programmable reference from Texas Instruments, engineered to provide a reliable solution for voltage reference requirements in a multitude of applications. This versatile three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it an ideal choice for power supplies, voltage monitoring, and other electronic systems.

Key Features

  • Voltage Reference: The TL431ACLPRE3 offers a default reference voltage of 2.5V, which can be adjusted from 2.495V to 36V when combined with two external resistors. This wide adjustment range allows for flexibility in a variety of design configurations.
  • High Precision: This device boasts a typical temperature coefficient of only 50 ppm/°C, ensuring a stable output voltage over a wide temperature range, which is crucial for applications requiring consistent performance.
  • Low Output Noise: With its low output noise characteristic, the TL431ACLPRE3 is suitable for noise-sensitive electronic systems, providing a clean reference signal.
  • High Current Capability: Capable of sourcing up to 100mA and sinking up to 1mA, this adjustable shunt regulator can handle a substantial load, making it versatile in various applications.
  • Package and Reliability: Housed in a TO-92 package, the TL431ACLPRE3 is designed for through-hole mounting, ensuring ease of integration into existing designs. Its robust construction guarantees long-term reliability.

Applications

The TL431ACLPRE3 is widely used across the electronics industry due to its flexibility and precision. Common applications include:

  • Adjustable power supplies
  • Voltage monitoring
  • Battery chargers
  • Switching power supplies
  • Automotive systems
  • Portable electronics

Quality and Support

Texas Instruments is known for its commitment to quality and the TL431ACLPRE3 is no exception. Customers can expect comprehensive technical support and a wealth of online resources to assist with the integration of this component into their projects.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0478 $50.1900
2,235+ $0.0448 $100.1280
3,465+ $0.0433 $150.0345
4,965+ $0.0403 $200.0895
6,445+ $0.0388 $250.0660
8,045+ $0.0373 $300.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,454 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess