EN
  • EN
  • DE

TL431IDBZTG4

Part No TL431IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3 / V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 796891-TL431IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Family Name TL431
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL431IDBZTG4 CAD Model

Description

Overview of Texas Instruments TL431IDBZTG4

The Texas Instruments TL431IDBZTG4 is a precision programmable reference that is designed to be versatile and flexible, making it an ideal component for a wide range of voltage regulation and control applications. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it a reliable choice for designers and engineers.

Key Features

  • Adjustable Output Voltage: The TL431IDBZTG4 offers an adjustable output voltage range from 2.495 V to 36 V, allowing for fine-tuning to meet specific circuit requirements.
  • High Accuracy: With a typical output voltage tolerance of ±0.5%, this device provides precise voltage regulation, ensuring consistent performance across various conditions.
  • Low Operational Current: The low operational current of 1 mA to 100 mA contributes to the efficiency of the overall system, making it suitable for low-power applications.
  • Temperature Stability: The device exhibits excellent stability over the full operating temperature range of -40°C to 85°C, which is crucial for applications that experience varying environmental conditions.
  • Low Output Noise: It features low output noise, which is beneficial for noise-sensitive applications such as audio or precision measurement systems.

Applications

The TL431IDBZTG4 is commonly used in a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Driver for optocouplers in feedback circuits

Package and Quality

This device is available in a small outline, surface-mountable SOT-23 package, which is ideal for space-constrained applications. The package is RoHS compliant and is designed to meet the requirements of industrial and commercial grade products. With Texas Instruments' commitment to quality, the TL431IDBZTG4 is manufactured to the highest standards, ensuring reliability and performance consistency.

Conclusion

Overall, the Texas Instruments TL431IDBZTG4 is a versatile and reliable choice for designers looking to implement a precise voltage reference or shunt regulator in their circuits. Its combination of adjustability, accuracy, and temperature stability makes it an essential component for a broad array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0960 $50.4000
1,115+ $0.0900 $100.3500
1,730+ $0.0869 $150.3370
2,480+ $0.0808 $200.3840
3,215+ $0.0778 $250.1270
4,015+ $0.0748 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,340 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess