EN
  • EN
  • DE

TL432BIDBVR

Part No TL432BIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127749-TL432BIDBVR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL432BIDBVR CAD Model

Description

Product Overview: Texas Instruments TL432BIDBVR

The Texas Instruments TL432BIDBVR is a precision programmable reference which is a part of the TL432 series, known for its versatility and reliability. This shunt voltage reference is an integral component for various applications, including power supplies and voltage monitors, owing to its high stability and accuracy over a wide range of operating conditions.

Key Features

  • Voltage Range: The TL432BIDBVR offers an adjustable output voltage range from 1.24V to 18V, which can be set with two external resistors. This allows designers to tailor the output to fit specific circuit requirements.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, this device ensures a stable reference voltage across a wide temperature range, making it ideal for temperature-critical applications.
  • High Accuracy: The device features a typical output voltage tolerance of ±0.5%, providing precise voltage regulation for sensitive electronic circuits.
  • Low Operational Current: The TL432BIDBVR operates with a minimal cathode current in the range of 70µA to 100mA, which enhances the overall efficiency of the system it is incorporated into.
  • Package Type: It comes in a small, surface-mount SOT-23-5 package, which is suitable for automated assembly processes and is space-efficient for compact PCB layouts.
  • Robustness: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance under extreme conditions.

Applications

The TL432BIDBVR is used across a diverse range of applications due to its flexibility and high performance. It is commonly found in:

  • Adjustable power supplies
  • Voltage monitoring systems
  • Battery chargers
  • Consumer electronics
  • Automotive systems

In conclusion, the Texas Instruments TL432BIDBVR is a highly adaptable and precise shunt voltage reference that meets the needs of a multitude of electronic applications. Its small footprint, coupled with its exceptional temperature stability and accuracy, makes it a go-to choice for engineers and designers looking to develop reliable and efficient electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess