EN
  • EN
  • DE

TL432LIAQDBZRQ1

Part No TL432LIAQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372462-TL432LIAQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TL432LIAQDBZRQ1 CAD Model

Description

Overview of Texas Instruments TL432LIAQDBZRQ1

The TL432LIAQDBZRQ1 is a precision low-voltage shunt regulator offered by Texas Instruments, designed specifically for automotive and industrial applications. This versatile component is an integral part of a wide range of electronic systems, providing a stable reference voltage and reliable performance under varying operating conditions.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage from 1.24 V to 18 V, which can be set using external resistors. This flexibility allows the TL432LIAQDBZRQ1 to be used in a variety of applications with different voltage requirements.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the regulator ensures minimal deviation in output voltage over a wide temperature range, making it suitable for temperature-sensitive applications.
  • High Precision: The TL432LIAQDBZRQ1 provides a high level of precision with a typical output voltage tolerance of ±0.5% at 25°C, ensuring accurate voltage regulation for critical components.
  • Automotive Qualified: As part of the Q1 series from Texas Instruments, this device meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.
  • Low Operational Current: The shunt regulator operates with a minimal cathode current, ranging from 400 µA to 100 mA, which contributes to the overall energy efficiency of the system.

Applications

The TL432LIAQDBZRQ1 is ideal for various applications within the automotive sector, including power supply circuits in infotainment systems, engine control units (ECUs), and body control modules. It is also well-suited for industrial applications that require precise voltage regulation, such as in power management systems, instrumentation, and portable electronics.

Package and Quality

This device is available in a small outline transistor (SOT-23) package, which is optimized for space-constrained applications. It also features a robust design that is capable of withstanding transient events, contributing to the overall durability of the system it is integrated into. Additionally, the TL432LIAQDBZRQ1 is RoHS compliant and supports the Texas Instruments' commitment to green manufacturing processes.

With its combination of precision, flexibility, and reliability, the TL432LIAQDBZRQ1 from Texas Instruments stands out as a superior choice for designers seeking a high-quality shunt regulator for automotive or industrial applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2567 $50.0565
475+ $0.2106 $100.0350
735+ $0.2041 $150.0135
1,015+ $0.1975 $200.4625
1,310+ $0.1909 $250.0790
1,755+ $0.1712 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess