EN
  • EN
  • DE

TL5001ACNS

Part No TL5001ACNS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 217688-TL5001ACNS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001ACNS CAD Model

Description

The TL5001ACNS, manufactured by Texas Instruments, is a versatile voltage mode pulse width modulation (PWM) controller designed to offer a cost-effective solution for a wide range of power supply applications. This device is particularly well-suited for direct operation from a 3.3V or 5V supply, making it an ideal choice for low-power systems.

Key Features

  • Adjustable Output Voltage: The TL5001ACNS provides an adjustable output that can be tuned to meet the specific requirements of the application.
  • High Efficiency: It is designed for high efficiency, which helps to reduce power consumption and improve the overall performance of the power supply system.
  • Low Power Operation: With its ability to operate directly from a 3.3V or 5V supply, the TL5001ACNS is optimized for low-power operations.
  • Wide Operating Frequency Range: The device features a wide operating frequency range, allowing designers to choose the optimal frequency for their specific application.
  • Internal Undervoltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within an acceptable range.
  • Short Circuit Protection: The TL5001ACNS includes short circuit protection to safeguard the device and the system it controls against potential damage from overcurrent conditions.

Applications

The TL5001ACNS is highly versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC to DC converters
  • Battery chargers
  • Power supply for communication devices
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL5001ACNS is no exception. It is built to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding applications.

Whether you're designing a new power supply system or upgrading an existing one, the TL5001ACNS from Texas Instruments offers the features, efficiency, and reliability you need to create a top-performing product.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess