EN
  • EN
  • DE

TL5209DR

Part No TL5209DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 170μA to 25mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 2.5 V to 6.5 V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081410-TL5209DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL5209
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL5209DR CAD Model

Description

Introducing the TL5209DR Voltage Regulator from Texas Instruments

The TL5209DR is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced component is designed to deliver a stable and reliable power supply for a wide range of electronic applications. With its impressive specifications and features, the TL5209DR stands out as a versatile solution for your voltage regulation needs.

Key Features

  • Output Voltage Range: The TL5209DR provides a fixed output voltage, ensuring consistent performance across various loads.
  • High Output Current: Capable of delivering up to 500 mA of continuous output current, this LDO regulator is suitable for powering a variety of devices.
  • Low Dropout Voltage: The low dropout characteristic of the TL5209DR allows it to maintain regulation with a minimal difference between the input and output voltages, improving efficiency and reducing power loss.
  • Stable with Low ESR Capacitors: This regulator is stable with low equivalent series resistance (ESR) capacitors, which can help reduce overall component costs and improve reliability.
  • Thermal and Overcurrent Protection: The TL5209DR includes built-in thermal shutdown and overcurrent protection features to safeguard against excessive temperatures and currents, enhancing the safety and longevity of your electronic designs.
  • Small Package Size: Offered in an 8-pin small outline integrated circuit (SOIC) package, the TL5209DR is ideal for space-constrained applications.

Applications

The TL5209DR is a versatile component that can be utilized in a multitude of applications, ranging from consumer electronics to industrial control systems. It is particularly well-suited for portable devices, wireless communication equipment, and any other systems that require a high-quality, stable power supply.

Conclusion

In summary, the TL5209DR from Texas Instruments is a reliable and efficient solution for your voltage regulation requirements. Its combination of high output current, low dropout voltage, and protection features make it a top choice for designers seeking to enhance the performance and durability of their electronic products. Whether you're working on a new design or updating an existing one, the TL5209DR is a component you can trust to deliver consistent power.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7094 $53.2050
175+ $0.5821 $101.8675
270+ $0.5639 $152.2530
370+ $0.5457 $201.9090
475+ $0.5275 $250.5625
635+ $0.4730 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess