EN
  • EN
  • DE

TL5501CN

Part No TL5501CN
Manufacturer Texas Instruments
Catalog Unclassified
Description 6 BIT / VIDEO -A/D CONVERTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TL550
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 368263-TL5501CN
Ultra Librarian 3D Model Ultra Librarian TL5501CN CAD Model

Description

TL5501CN Texas Instruments

The TL5501CN is a precision operational amplifier from Texas Instruments, renowned for its high-quality electronic components. This product is part of the TL series, which is well-known for its reliability and performance in a wide range of applications. The TL5501CN offers a perfect blend of features that cater to the needs of professionals in the field of electronics and engineering.

Key Features:

  • Low Offset Voltage: The TL5501CN boasts an impressively low offset voltage, which ensures accurate signal amplification with minimal error. This makes it an ideal choice for precision applications where accuracy is paramount.
  • High Input Impedance: With its high input impedance, the TL5501CN minimizes the loading effect on input signals, preserving the integrity of the original signal for accurate processing and amplification.
  • Wide Supply Range: The operational amplifier can be powered by a wide range of supply voltages, offering flexibility in various circuit designs and applications.
  • Low Power Consumption: Designed for efficiency, the TL5501CN operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive projects.
  • Stable with Capacitive Loads: The TL5501CN is designed to be stable when driving capacitive loads, which is essential for maintaining performance and preventing oscillations in feedback circuits.

Applications:

The TL5501CN from Texas Instruments is versatile and can be used in a variety of applications, including:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Precision current sensing
  • Audio electronics
  • Medical instrumentation

Whether you're designing a sophisticated audio system or developing precision measurement tools, the TL5501CN provides the performance and reliability you need to deliver outstanding results. Its robust design and comprehensive features make it a go-to operational amplifier for professionals seeking quality and durability.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Qualcomm
Linear IC
Lowest to $72.7612
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3138 $50.5104
20+ $5.1806 $103.6120
30+ $5.0187 $150.5610
42+ $4.8568 $203.9856
54+ $4.6949 $253.5246
72+ $4.2092 $303.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess