EN
  • EN
  • DE

TL592BDR

Part No TL592BDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Texas Instruments
Win Source Part Number 217692-TL592BDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL592BDR CAD Model

Description

The TL592BDR from Texas Instruments is a high-performance differential video amplifier designed to meet the rigorous demands of video processing applications. This versatile component is essential for systems requiring accurate amplification of differential video signals, offering a blend of speed, low distortion, and high bandwidth.

Key Features

  • High Bandwidth: The TL592BDR provides a wide bandwidth, making it suitable for high-speed video applications.
  • Differential Inputs: It features differential inputs, which enhances noise rejection and improves signal integrity over long cable runs.
  • Low Distortion: With its low distortion characteristics, the amplifier ensures clear and accurate video signal amplification.
  • Flexible Power Supply: The device can operate from a single 5V supply or dual supplies, offering design flexibility.
  • Gain Adjustability: It includes external gain set capabilities, allowing for precise control over the amplification factor.

Applications

The TL592BDR is well-suited for a broad range of applications, including:

  • Video signal processing
  • Closed-circuit television (CCTV) systems
  • Video amplifiers in professional and consumer video equipment
  • High-speed data acquisition systems
  • Analog signal conditioning

Technical Specifications

The TL592BDR boasts impressive technical specifications:

  • Supply Voltage Range: 4.5V to 36V (single supply) or ±2.25V to ±18V (dual supply)
  • Common-Mode Rejection Ratio (CMRR): Excellent CMRR for better signal fidelity
  • Operating Temperature: Designed to function over an extended temperature range, making it suitable for industrial environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL592BDR is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in your video systems.

Ordering Information

The TL592BDR is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. When ordering, ensure to specify the correct package type to meet your design requirements.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess