EN
  • EN
  • DE

TL598CN

Part No TL598CN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 100kHz
Duty Cycle (Max) 45%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 089593-TL598CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL598CN CAD Model

Description

The TL598CN is a versatile and powerful Pulse-Width-Modulation (PWM) Controller manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is designed to offer precise control in power supply systems, making it an essential component for a wide range of electronic applications.

Key Features

  • Dual PWM Outputs: The TL598CN features two PWM outputs which enable the control of both the output voltage and current simultaneously, ensuring high efficiency and accurate power delivery.
  • Adjustable Dead-Time Control: This function provides the user with the ability to fine-tune the switching characteristics, which is critical for optimizing power conversion and reducing electromagnetic interference (EMI).
  • Wide Operating Frequency Range: The device operates over a broad frequency spectrum, allowing for flexibility in designing power circuits tailored to specific requirements.
  • Voltage Control Oscillator: The built-in oscillator ensures stable and reliable PWM operation, which is essential for maintaining consistent performance across various load conditions.
  • Error Amplifier: The integrated error amplifier facilitates tight voltage regulation by comparing the output to a reference voltage, making it ideal for applications that demand high precision.
  • Under-Voltage Lockout: This safety feature prevents the controller from operating when the supply voltage falls below a certain threshold, protecting the circuit from potential damage.

Applications

The TL598CN is suitable for a diverse range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class-D power amplifiers
  • LED drivers

Package and Quality

Encased in a robust 16-pin PDIP (Plastic Dual In-line Package), the TL598CN is engineered for easy integration into circuit boards with standard through-hole mounting techniques. Texas Instruments' commitment to quality ensures that this PWM controller meets high standards for reliability and performance.

Whether you're designing a power supply for consumer electronics or an industrial system, the TL598CN from Texas Instruments is a reliable choice that combines functionality with performance, ensuring your designs meet the highest standards.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9114 $52.4052
42+ $2.3888 $100.3296
65+ $2.3142 $150.4230
90+ $2.2395 $201.5550
116+ $2.1649 $251.1284
155+ $1.9409 $300.8395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess