EN
  • EN
  • DE

MAX19985AETX+T

Part No MAX19985AETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 700MHZ-1GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
RF Type Cellular, EDGE, GSM, iDEN, WCDMA
Frequency 700MHz ~ 1GHz
Number of Mixers 2
Gain 8.7dB
Noise Figure 9dB
Secondary Attributes Down Converter
Operating Supply Current 280mA, 380mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 702409-MAX19985AETX+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX19985A
Introduction Date August 01, 2008
ECCN 5A991.g
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX19985AETX+T CAD Model

Description

Maxim Integrated MAX19985AETX+T Dual, Downconversion Mixer

The MAX19985AETX+T from Maxim Integrated is a high-performance, dual, downconversion mixer designed to provide excellent dynamic performance and LO noise suppression. This integrated circuit is ideal for applications in wireless infrastructure, such as base stations, point-to-point communication systems, and satellite communications.

Key Features:

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various RF and IF bands.
  • Low Noise Figure: It boasts a low noise figure, which enhances the receiver's sensitivity and overall system performance.
  • High Linearity: The MAX19985AETX+T offers high linearity, which is crucial for maintaining signal integrity in the presence of strong interfering signals.
  • Integrated LO Switch: The inclusion of an integrated LO switch allows for flexible LO signal management and reduces the need for external components.
  • Compact Package: Packaged in a compact, 36-pin thin QFN (5mm x 5mm) with an exposed paddle, it is designed for space-constrained applications.

Product Specifications:

Part Number MAX19985AETX+T Manufacturer Maxim Integrated Type Dual, Downconversion Mixer Package / Case 36-TQFN-EP (5x5)

The MAX19985AETX+T is designed to simplify RF system design with its integrated features and high level of performance. The device's dual-mixer architecture allows for a reduction in component count, which can lead to cost savings and a more reliable end product. Its robust construction and Maxim Integrated's commitment to quality make this mixer a dependable choice for demanding RF environments.

Whether you are designing a new RF system or upgrading an existing one, the MAX19985AETX+T offers a mix of performance, integration, and reliability that can help streamline your design process and enhance overall system capabilities.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess