EN
  • EN
  • DE

TL712CPW

Part No TL712CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Differential
Number of Elements 1
Output Type Complementary, Push-Pull, Tri-State, TTL
Supply Voltage , Single/Dual (±) 4.75V ~ 5.25V
Current - Quiescent (Maximum) 20mA
Propagation Delay (Maximum) 25ns
Hysteresis 5mV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Family Part Number TL712
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1268502-TL712CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL712CPW CAD Model

Description

The TL712CPW is a high-speed differential comparator designed by the renowned semiconductor manufacturer, Texas Instruments. This precision device is a crucial component in a wide range of electronic applications, from industrial and automotive systems to consumer electronics and data acquisition devices.

The TL712CPW comparator boasts a fast response time and operates over a wide range of supply voltages, making it highly versatile for various circuit designs. It is capable of comparing two input voltages and determining which one is higher, providing a digital output to indicate the result. This functionality is essential for applications that require precise voltage monitoring and quick decision-making capabilities.

Key Features

  • Fast Propagation Delay: Ensures quick response times for time-sensitive applications.
  • Wide Supply Voltage Range: Compatible with a variety of systems due to its flexible operating voltage.
  • Low Power Consumption: Ideal for battery-powered or energy-efficient designs.
  • Single or Dual Supply Operation: Provides design flexibility, allowing for use in different circuit configurations.
  • Robust Design: Reliable performance in harsh environments, thanks to Texas Instruments' commitment to quality.

Applications

The TL712CPW is adept at serving a multitude of applications. It is particularly useful in zero-crossing detectors, voltage level translators, window comparators, and relay drivers. Its precision and speed also make it an excellent choice for data acquisition systems, where accurate and rapid analog-to-digital conversions are critical.

Package and Availability

Texas Instruments has packaged the TL712CPW in a compact 8-pin SOIC package, which is well-suited for space-constrained applications. The device is available through various distributors, and detailed technical documentation can be found on the Texas Instruments website to support engineers in integrating this component into their designs.

With its combination of speed, precision, and Texas Instruments' reliability, the TL712CPW differential comparator is an excellent choice for your next high-performance electronic design project.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8190 $54.5700
70+ $1.4926 $104.4820
105+ $1.4459 $151.8195
145+ $1.3993 $202.8985
185+ $1.3526 $250.2310
250+ $1.2127 $303.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess