EN
  • EN
  • DE

TL750L08C

Part No TL750L08C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TO220
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 750113-TL750L08C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL750L08C CAD Model

Description

The TL750L08C from Texas Instruments is a robust and reliable low-dropout voltage regulator designed to provide a stable and clean power supply for a variety of applications. This particular model is optimized to deliver a fixed output voltage of 8V, which makes it an ideal choice for systems that require a consistent voltage level for optimal performance.

Key Features

  • Low Dropout Voltage: The TL750L08C boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-operated devices where maximizing battery life is crucial.
  • Output Voltage: This device provides a fixed output of 8V with high accuracy, which is essential for sensitive electronics that require a stable power source.
  • Current Capacity: Capable of delivering up to 750mA of output current, the TL750L08C can power a wide range of components, from simple sensors to more demanding integrated circuits.
  • Thermal Protection: The built-in thermal protection automatically shuts down the regulator to prevent damage if the device gets too hot, thereby ensuring the longevity of both the regulator and the application it powers.
  • Overcurrent Protection: To further enhance its reliability, the TL750L08C features overcurrent protection that guards against excessive currents which could potentially harm the electronic components.
  • Low Noise: The design of this voltage regulator minimizes output noise, making it suitable for noise-sensitive applications such as audio or RF circuits.

Applications

The TL750L08C is versatile and can be used in a variety of applications, including:

  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable and battery-powered equipment
  • Reference voltage sources
  • Post-regulation for switching supplies

With its combination of features, the TL750L08C from Texas Instruments is an excellent choice for designers looking for a reliable power management solution. Whether it's for industrial, commercial, or consumer electronics, this voltage regulator ensures that your devices operate smoothly and efficiently.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $10.3384
Altera
Need more? Email Us
STMicroelectronics
Lowest to $20.1698

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess