EN
  • EN
  • DE

TL760M25QKTTRQ1

Part No TL760M25QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT FIXED-VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 15mA ~ 30mA
PSRR 62dB (100Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 1268536-TL760M25QKTTRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TL760M25-Q1
Introduction Date February 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL760M25QKTTRQ1 CAD Model

Description

Product Overview: TL760M25QKTTRQ1 from Texas Instruments

The TL760M25QKTTRQ1 is a high-quality automotive-grade voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and stable voltage supply in a variety of conditions.

Key Features

  • Output Voltage: The TL760M25QKTTRQ1 provides a fixed output voltage of 2.5V, which is ideal for powering sensitive automotive electronics that require a stable voltage supply.
  • High Accuracy: This voltage regulator offers excellent accuracy and low dropout, ensuring that the output voltage remains consistent even with variations in input voltage or load conditions.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, thereby enhancing its reliability and longevity in harsh automotive environments.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for use in various climates and under different engine conditions.

Applications

The TL760M25QKTTRQ1 is ideal for a wide array of automotive applications, including:

  • Engine control units (ECUs)
  • Infotainment systems
  • Instrument clusters
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As a Q1-grade product from Texas Instruments, the TL760M25QKTTRQ1 adheres to the highest quality standards, undergoing rigorous testing to ensure it meets the stringent requirements for automotive reliability. This includes stress tests for durability and performance under extreme conditions.

Package and Availability

This voltage regulator is supplied in a small, surface-mount package, making it suitable for space-constrained applications. It is available in tape and reel format for easy integration into automated manufacturing processes, ensuring efficient and cost-effective assembly.

In summary, the TL760M25QKTTRQ1 from Texas Instruments is a robust, precision voltage regulator that offers the performance and reliability necessary for modern automotive electronics. Its comprehensive feature set and adherence to automotive quality standards make it an excellent choice for manufacturers seeking to enhance the safety and functionality of their vehicles.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2307 $55.3815
100+ $1.0099 $100.9900
155+ $0.9783 $151.6365
215+ $0.9467 $203.5405
275+ $0.9152 $251.6800
370+ $0.8205 $303.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess