EN
  • EN
  • DE

TL760M33QKVURQ1

Part No TL760M33QKVURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.5A Automotive 3-Pin(2+Tab) TO-252 T/R / IC REG LDO 3.3V 0.5A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 15mA to 30mA
PSRR 62dB (100Hz)
Control Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 032499-TL760M33QKVURQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL760M33-Q1
Introduction Date September 10, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL760M33QKVURQ1 CAD Model

Description

The TL760M33QKVURQ1 is a robust voltage regulator integrated circuit (IC) from the esteemed manufacturer Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This device is known for its high reliability and performance, ensuring that electronic systems function optimally under various conditions.

Key Features:

  • Output Voltage: The TL760M33QKVURQ1 provides a fixed output voltage of 3.3V, which is ideal for powering microcontrollers and other digital circuits that require a stable voltage source.
  • Output Current: It can deliver an output current of up to 500mA, making it suitable for a wide range of applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating fluctuations and ensuring consistent performance.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage, enhancing efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the IC from damage due to overheating and excessive current draw.
  • Automotive Qualified: As part of Texas Instruments' automotive-qualified products, this regulator meets the stringent AEC-Q100 standards for automotive reliability and performance.
  • Package: The device comes in a compact and robust package suitable for space-constrained applications.

Applications:

The TL760M33QKVURQ1 is versatile and can be used in various applications, including but not limited to:

  • Automotive electronics
  • Power management systems
  • Embedded systems
  • Microcontroller power supplies
  • Industrial control circuits

With its combination of features, the TL760M33QKVURQ1 from Texas Instruments stands out as a reliable and efficient solution for maintaining stable voltages in complex electronic systems.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8121 $53.3694
32+ $3.1279 $100.0928
50+ $3.0301 $151.5050
69+ $2.9324 $202.3356
89+ $2.8346 $252.2794
119+ $2.5414 $302.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess