EN
  • EN
  • DE
  • IT

TL7702AIP

Part No TL7702AIP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.53V SUPPLY MONITOR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 2.53V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1107967-TL7702AIP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7702AIP CAD Model

Description

TL7702AIP Voltage Supervisor IC by Texas Instruments

The TL7702AIP from Texas Instruments is a supervisory circuit designed to provide reliable voltage monitoring and system reset functionality. This IC is particularly useful in microprocessor systems, where it helps to ensure a stable and controlled startup by monitoring the supply voltage and asserting a reset signal when necessary.

The TL7702AIP is part of the TL77xx family, which is known for its precision voltage detection and low power consumption. The device operates over a wide range of voltages, making it versatile for various applications, from consumer electronics to industrial control systems.

Key Features:

  • Supply Voltage Range: The TL7702AIP is designed to operate over a broad voltage range, accommodating various system requirements.
  • Reset Threshold Accuracy: It offers a precise voltage threshold, which ensures that the reset signal is generated accurately, preventing system malfunction due to voltage fluctuations.
  • Low Power Consumption: The device is optimized for low power usage, which is crucial for battery-powered applications where power efficiency is a key concern.
  • Programmable Reset Delay: The reset delay time can be externally set by the user, allowing for customization according to the specific needs of the application.
  • Temperature Range: The TL7702AIP is designed to operate within a wide temperature range, ensuring reliability and performance under varying environmental conditions.

With its robust design, the TL7702AIP provides a high level of protection for your system by ensuring that the microprocessor and other sensitive components are only operational when the supply voltage is within an acceptable range. This helps to prevent data corruption and other errors that can occur during power-up, power-down, or brown-out conditions.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the TL7702AIP voltage supervisor IC from Texas Instruments is an excellent choice for managing your power supply needs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess