EN
  • EN
  • DE
  • IT

TL7702BID

Part No TL7702BID
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT SUPERVISOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 270 ns Typical Propagation Delay
Voltage - Threshold 2.53V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032510-TL7702BID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7702BID CAD Model

Description

Product Overview: Texas Instruments TL7702BID Voltage Supervisor

The Texas Instruments TL7702BID is a dedicated voltage supervisor designed to monitor the power supply voltage of digital systems. It ensures that the system voltage remains within specified thresholds, providing a reliable solution for system protection and power management. This device is particularly useful in applications where maintaining the correct operation voltage is critical for system stability and performance.

Key Features

  • Supply Voltage Monitoring: The TL7702BID offers precise monitoring of the supply voltage, triggering a reset when the voltage drops below a predetermined threshold, ensuring the system operates within safe parameters.
  • Adjustable Threshold: The voltage threshold can be set by external components, allowing for flexibility and customization for different system requirements.
  • Low Power Consumption: With its low power consumption, the TL7702BID is ideal for power-sensitive applications, contributing to overall system efficiency.
  • Fast Response Time: The device reacts quickly to under-voltage conditions, providing timely resets to safeguard the system.
  • Wide Operating Temperature Range: The TL7702BID operates effectively over a broad temperature range, making it suitable for harsh environments.

Applications

The TL7702BID is versatile and can be used in a wide array of applications, including:

  • Microprocessor or Microcontroller Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Equipment
  • Automotive Electronics
  • Communication Systems

Technical Specifications

The TL7702BID is offered in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. It requires a minimal number of external components for operation, simplifying design and reducing overall system cost.

Conclusion

In summary, the Texas Instruments TL7702BID is a robust voltage supervisor that provides critical system protection by monitoring supply voltages. Its adjustable threshold, low power consumption, and fast response time make it an essential component for any application requiring reliable voltage supervision. The TL7702BID's versatility and performance under varying conditions ensure that it remains a popular choice for designers and engineers across multiple industries.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5031 $50.0620
49+ $2.0538 $100.6362
76+ $1.9896 $151.2096
104+ $1.9255 $200.2520
135+ $1.8613 $251.2755
180+ $1.6687 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,652 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess