EN
  • EN
  • DE

TL7712ACDR

Part No TL7712ACDR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 10.8V 1 Active High/Active Low 8-Pin SOIC T/R / IC SUPPLY VOLT SUPERVISOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 10.8V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032517-TL7712ACDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TL7712A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL7712ACDR CAD Model

Description

Overview of Texas Instruments TL7712ACDR

The TL7712ACDR from Texas Instruments is a high-quality voltage supervisor designed to maintain the correct operation of microprocessor systems during power-up, power-down, and brown-out conditions. Packaged in a compact 8-pin SOIC, this supervisor chip is a crucial component for systems that require a stable and reliable power supply.

Key Features

  • Supply Voltage Supervision: The TL7712ACDR provides a precise 4.55V voltage threshold, ensuring that your microprocessor or digital system has a stable voltage level to operate correctly.
  • Power-On Reset Generator: The device automatically generates a reset signal when the supply voltage falls below the threshold, preventing any unpredictable behavior of the microprocessor during power-up.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, providing extra control for system maintenance or debugging.
  • Low Supply Current: With its low supply current feature, the TL7712ACDR is ideal for battery-powered applications, ensuring minimal power consumption during operation.

Applications

The TL7712ACDR is versatile and can be used in various applications, including:

  • Microprocessor systems
  • Microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

Reliability and Performance

With Texas Instruments' reputation for quality, the TL7712ACDR is manufactured to the highest standards. It offers excellent temperature stability and accuracy in voltage threshold, ensuring reliable performance in a wide range of environmental conditions. The device also features a glitch-free power-up reset signal, which is critical for applications that cannot afford any margin of error during the startup phase.

Overall, the TL7712ACDR from Texas Instruments is an essential component for any design requiring a robust power management solution. Its precise voltage monitoring and reset capabilities provide an additional layer of protection for sensitive electronic systems, ensuring that they operate as intended, regardless of fluctuations in the power supply.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6802 $51.0150
180+ $0.5581 $100.4580
280+ $0.5407 $151.3960
385+ $0.5233 $201.4705
495+ $0.5058 $250.3710
665+ $0.4535 $301.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,590 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess