EN
  • EN
  • DE

TL7759CD

Part No TL7759CD
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.55V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 5µs Maximum Propagation Delay
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TL7759
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TL7759CD-NDR,TL7759CDG4-ND,2156-TL7759CD,-TL7759CDG4-NDR,-TL7759CDE4-NDR,-296-3263-5,296-3263-5,-TL7759CDE4,TL7759CDE4-ND,TL7759CDE4,-296-3263-5-ND,TEXTISTL7759CD,TL7759CDG4,-TL7759CDG4
Standard Package 75
Win Source Part Number 1320519-TL7759CD
Ultra Librarian 3D Model Ultra Librarian TL7759CD CAD Model

Description

The TL7759CD from Texas Instruments is a highly reliable, precision supply-voltage supervisor designed for use in systems that require an efficient method of monitoring their supply voltage. This integrated circuit (IC) ensures that microprocessors (µP) and other logic systems operate at optimal power levels and are protected from unpredictable conditions that may arise due to variations in the power supply voltage.

Key Features

  • Voltage Monitoring: The TL7759CD offers precise monitoring of the supply voltage, providing a reset signal to the connected microprocessor when the monitored voltage drops below a predetermined threshold.
  • Reset Time Delay: It features an adjustable delay time which gives the system enough time to stabilize before the microprocessor starts or resumes operation after a reset.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for battery-operated systems.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it versatile for use in various environmental conditions.
  • High Accuracy: Texas Instruments' commitment to precision is evident in the TL7759CD's high accuracy, ensuring dependable monitoring and control of the power supply voltage.

Applications

The TL7759CD is ideal for a variety of applications, including:

  • Microprocessor systems
  • Microcontroller systems
  • Systems requiring voltage level monitoring
  • Battery-powered equipment
  • Intelligent instruments
  • Portable electronics

Product Specifications

The TL7759CD is offered in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. It provides a significant level of protection for your electronic systems by ensuring that the voltage supply remains within safe operating limits, thereby preventing potential damage and data loss.

With Texas Instruments' reputation for quality and performance, the TL7759CD is a smart choice for designers looking for a reliable voltage supervisor for their critical system applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7164 $50.1480
175+ $0.5879 $102.8825
265+ $0.5695 $150.9175
365+ $0.5511 $201.1515
470+ $0.5328 $250.4160
630+ $0.4776 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,510 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess