EN
  • EN
  • DE

TLA2518IRTER

Part No TLA2518IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16WQFN  /  12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Pseudo-Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number TLA2518
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLA2518IRTERCT,296-TLA2518IRTERTR,296-TLA2518IRTERDKR
Standard Package 3,000
Win Source Part Number 979573-TLA2518IRTER
Ultra Librarian 3D Model Ultra Librarian TLA2518IRTER CAD Model

Description

        

The Texas Instruments TLA2518IRTER is a cutting-edge analog-to-digital converter (ADC) designed for precision data acquisition in a wide array of applications. This high-performance device is part of Texas Instruments' robust portfolio of integrated circuits and is tailored to meet the stringent requirements of industrial, automotive, and consumer electronics markets.

    

Key Features

    
            
  • Resolution: The TLA2518IRTER boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, enabling high precision measurements vital for sensitive applications.
  •         
  • Channels: It comes equipped with multiple single-ended or differential input channels, offering flexibility in connecting various sensors or signal sources.
  •         
  • Sampling Rate: With a high sampling rate, this ADC can handle fast signal variations, making it suitable for dynamic systems that require quick data acquisition.
  •         
  • Interface: The device features a user-friendly SPI interface, ensuring easy integration with microcontrollers and other digital systems.
  •         
  • Power Efficiency: Designed for low-power operation, the TLA2518IRTER helps in reducing overall system power consumption, which is crucial for battery-powered and energy-sensitive applications.
  •         
  • Temperature Range: It operates over an extended temperature range, making it reliable in harsh environmental conditions.
  •     
    

Applications

    

The versatility of the TLA2518IRTER allows it to be deployed in numerous applications, including:

    
            
  • Industrial control systems
  •         
  • Automotive sensor interfaces
  •         
  • Battery-operated devices
  •         
  • Data acquisition systems
  •         
  • Medical instrumentation
  •     
    

Quality and Reliability

    

As with all Texas Instruments products, the TLA2518IRTER is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is available in a compact, surface-mount package that is designed to meet the space constraints of modern PCB designs.

    

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9034 $53.9374
25+ $4.0233 $100.5825
39+ $3.8976 $152.0064
54+ $3.7718 $203.6772
69+ $3.6461 $251.5809
92+ $3.2689 $300.7388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess