EN
  • EN
  • DE

TLC071IP

Part No TLC071IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Amplifier Circuit - 8-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TLC071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-7225-5-ND, -296-7225-5, -TLC071IPE4, TLC071IPE4, -TLC071IPE4-NDR, -TLC071IP-NDR, TLC071IPE4-ND, 296-7225-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936656-TLC071IP
Ultra Librarian 3D Model Ultra Librarian TLC071IP CAD Model

Description

The TLC071IP is a high-performance, single-supply operational amplifier from Texas Instruments, designed to provide a perfect blend of speed, low noise, and precision for a wide array of electronic applications. This device is a part of the TI's LinCMOS™ family, which is renowned for its low-voltage operation and power-saving features.

Key Features:

  • High Output Drive: The TLC071IP can deliver a significant amount of current to the load, making it suitable for driving a variety of components in your circuit without the need for additional buffer stages.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this operational amplifier can handle high-speed signals, making it an excellent choice for audio, video, and data acquisition applications.
  • Low Noise: A low voltage noise density of 7 nV/√Hz ensures that the TLC071IP maintains signal fidelity, which is especially important in sensitive audio or instrumentation circuits.
  • Low Input Bias Current: The device features a low input bias current, making it ideal for applications requiring high input impedance.
  • Single-Supply Operation: It operates from a single power supply ranging from +4 V to +16 V, or dual supplies of ±2 V to ±8 V, providing flexibility in various circuit designs.
  • Thermal Shutdown Protection: The TLC071IP includes a thermal shutdown feature to protect the device from overheating, enhancing its reliability and longevity.

Applications:

The operational amplifier is well-suited for a variety of applications, including:

  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Audio Electronics
  • Analog-to-Digital Converters
  • Test Equipment

With its robust design, the TLC071IP is also ideal for industrial environments where temperature variations and electrical noise can be challenging for precision electronics. Its packaging is a PDIP-8 (Plastic Dual-In-Line Package), which is easy to handle and integrate into various types of printed circuit boards.

Overall, the TLC071IP from Texas Instruments is a versatile, reliable, and efficient solution for designers seeking a high-quality operational amplifier that can meet the demands of both simple and complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0645 $51.6125
60+ $1.6939 $101.6340
92+ $1.6410 $150.9720
126+ $1.5880 $200.0880
163+ $1.5351 $250.2213
218+ $1.3763 $300.0334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess