EN
  • EN
  • DE

TLC074IDRG4

Part No TLC074IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 10 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 390 µV
Lead Free Yes
Max Dual Supply Voltage 8 V
Max I/O Voltage 1.9 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 2.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Gain Bandwidth Product 10 MHz
Nominal Supply Current 11.6 mA
Number of Channels 4
Number of Circuits 4
Number of Pins 14
Operating Supply Current 2.1 mA
Operating Supply Voltage 8 V
Output Current 57 mA
Output Current per Channel 57 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 16 V/µs
Voltage Gain 120 dB
Win Source Part Number 1099605-TLC074IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC074IDRG4 CAD Model

Description

The TLC074IDRG4 from Texas Instruments is a high-performance, quad operational amplifier that is designed to meet a wide range of applications across various industries. This advanced op-amp integrates four independent, high-voltage JFET-input operational amplifiers on a single monolithic chip, making it an ideal solution for applications requiring multiple amplifiers with matched characteristics.

Key Features:

  • Low Noise: The TLC074IDRG4 boasts a low noise floor, which is essential for applications that require high signal integrity and precision.
  • Wide Bandwidth: With a high bandwidth, this op-amp can handle a broad range of frequencies, making it suitable for high-speed signal processing tasks.
  • High Slew Rate: The device's high slew rate ensures fast response times and is particularly beneficial for systems that need to process rapidly changing signals.
  • Low Input Bias Current: The JFET inputs result in low input bias and offset currents, which is critical for maintaining signal accuracy in measurement and sensor applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power supply configurations and allowing for greater flexibility in system design.

Applications:

The TLC074IDRG4 is versatile and can be used in many applications, including:

  • Active filters
  • Data acquisition systems
  • Audio electronics
  • Signal conditioning
  • Instrumentation
  • Medical equipment

Reliability and Packaging:

Encased in a slim SOIC-14 package, the TLC074IDRG4 is designed for space-efficient PCB layouts. Its operating temperature range from -40°C to 85°C ensures reliable performance in diverse environments. Manufactured by Texas Instruments, a leader in semiconductor solutions, you can expect high-quality and durability from the TLC074IDRG4 operational amplifier.

Conclusion:

Whether you're designing professional audio equipment, precision instrumentation, or any system requiring high-fidelity signal amplification, the Texas Instruments TLC074IDRG4 operational amplifier is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6981 $51.2639
46+ $2.2139 $101.8394
70+ $2.1447 $150.1290
97+ $2.0755 $201.3235
125+ $2.0063 $250.7875
167+ $1.7988 $300.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess