EN
  • EN
  • DE

TLC0831IP

Part No TLC0831IP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8BIT 31KSPS ADC SER OUT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 31k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 054883-TLC0831IP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC0831IP CAD Model

Description

The TLC0831IP is a high-performance, easy-to-use 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to bridge the gap between the analog and digital worlds in your electronic projects. This precision ADC is particularly suitable for applications requiring a simple interface and modest conversion speed, making it an ideal choice for battery-operated and remote systems.

Key Features

  • Resolution: 8-bit resolution provides a fine digital representation of the analog input signal.
  • Sampling Rate: Offers a versatile sampling rate that is perfect for medium-speed applications.
  • Single Power Supply: Operates on a single power supply ranging from 3V to 5.5V, which is beneficial for low-power and portable devices.
  • Auto-Power Down: Features an automatic power-down function that significantly reduces power consumption by shutting down the converter when not in use.
  • Differential Analog Voltage Inputs: Differential inputs allow for increased noise immunity and the ability to measure both positive and negative signals.
  • Easy Interface: Simple serial interface for easy connection to microcontrollers and other digital systems.
  • Wide Operating Temperature Range: Can operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The TLC0831IP is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Remote sensors
  • Portable instrumentation
  • Process control systems

Product Summary

Texas Instruments' TLC0831IP is a robust and reliable ADC that offers a compact, power-efficient solution for converting analog signals to digital form. Its ease of integration, combined with its low power consumption and wide operating temperature range, makes it a go-to ADC for engineers and designers looking for a straightforward and effective solution for their data acquisition and signal processing needs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0918 $54.8262
21+ $4.9984 $104.9664
31+ $4.8422 $150.1082
43+ $4.6860 $201.4980
56+ $4.5298 $253.6688
74+ $4.0612 $300.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess