EN
  • EN
  • DE

TLC1543QDWR

Part No TLC1543QDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 38KSPS 11CH 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 20-SOIC
Win Source Part Number 1108075-TLC1543QDWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC1543QDWR CAD Model

Description

Overview of Texas Instruments TLC1543QDWR

The TLC1543QDWR is a high-performance, 10-bit analog-to-digital converter (ADC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is designed to provide precise voltage conversion from analog to digital form, making it an ideal choice for a wide range of applications that require accurate data acquisition, such as industrial control systems, data loggers, and battery-operated devices.

Key Features

  • Resolution: The device offers a 10-bit resolution, which enables it to detect and process small changes in the input signal, ensuring high-precision measurements.
  • Channels: It comes with an integrated sample-and-hold function and provides 11 analog input channels, one fixed analog input channel for Vcc/2, and two self-test channels, allowing for versatile configurations in multi-channel applications.
  • Conversion Rate: The TLC1543QDWR boasts a rapid conversion rate of up to 38k samples per second, making it suitable for applications that require fast data throughput.
  • Interface: It employs a simple, serial interface which can be easily connected to microprocessors and microcontrollers, facilitating straightforward integration into digital systems.
  • Low Power Consumption: The device is optimized for low power consumption, drawing only 175 µA during operation and 1 µA in power-down mode, which is critical for battery-powered or energy-efficient designs.

Package and Quality

The TLC1543QDWR is offered in a wide-body SOIC (Small Outline Integrated Circuit) package that is surface-mountable, making it convenient for use in space-constrained applications. Additionally, the product adheres to Texas Instruments' rigorous quality standards, ensuring reliable performance in a variety of environmental conditions.

Applications

Due to its robust feature set and high reliability, the TLC1543QDWR is suitable for numerous applications, including:

  • Industrial control and automation
  • Portable instrumentation
  • Data acquisition systems
  • Battery-operated devices
  • Medical equipment

Overall, the TLC1543QDWR from Texas Instruments is a versatile and reliable ADC solution that offers excellent performance for a range of precision measurement needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4626 $57.3130
11+ $9.4052 $103.4572
17+ $9.1113 $154.8921
23+ $8.8174 $202.8002
30+ $8.5235 $255.7050
40+ $7.6417 $305.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess