EN
  • EN
  • DE

TLC2201CDR

Part No TLC2201CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.9MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.7 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 1.1mA
Channel Output Current 50mA
Supply Voltage - Operating 4.6 V to 16 V, ±2.3 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126771-TLC2201CDR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLC2201CDR CAD Model

Description

The Texas Instruments TLC2201CDR is a high-precision operational amplifier that combines a wide range of features to ensure outstanding performance in a variety of applications. This advanced op-amp is part of the TLC2201 series, renowned for its low-noise operation and low input bias currents, making it an ideal choice for high-fidelity audio processing, sensor signal conditioning, and precision instrumentation.

Key Features:

  • High Precision: The TLC2201CDR offers excellent accuracy with low offset voltage and drift, ensuring reliable performance over a wide temperature range.
  • Low Noise: With its low-noise design, this op-amp is perfect for applications where signal integrity is paramount, reducing the need for additional filtering.
  • Low Input Bias Current: The device provides a very low input bias current, which is particularly beneficial for high-impedance sensor applications and precision integrators.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4.5V to 16V or dual supplies of ±2.25V to ±8V, offering flexibility for various circuit designs.
  • Output Drive Capability: The TLC2201CDR can drive capacitive loads up to 100 pF, which is useful in driving ADC inputs or buffered sample-and-hold circuits.
  • Rail-to-Rail Output: This feature allows for a wider dynamic range, making the most of the supply voltage in low-voltage applications.

Applications:

  • Medical instrumentation
  • Professional audio equipment
  • Analog filters
  • Data acquisition systems
  • Process control systems

The TLC2201CDR comes in a convenient SOIC-8 package, making it easy to integrate into your existing designs. Its combination of precision, low noise, and versatility makes it a go-to solution for designers looking to enhance the performance of their applications without compromising on space or power efficiency.

With Texas Instruments' commitment to quality and reliability, the TLC2201CDR precision operational amplifier is a solid choice for any project requiring a high degree of accuracy and operational stability.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5423 $57.7115
11+ $9.4707 $104.1777
17+ $9.1747 $155.9699
23+ $8.8787 $204.2101
30+ $8.5828 $257.4840
39+ $7.6949 $300.1011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 991 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess