EN
  • EN
  • DE

TLC2272AM

Part No TLC2272AM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ADVANCED LINCMOS RAIL TO RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268771-TLC2272AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2272AM CAD Model

Description

Product Overview: TLC2272AM from Texas Instruments

The TLC2272AM is a high-quality, precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced LinCMOS™ operational amplifier is designed for a multitude of applications that require low power consumption, high input impedance, and the precision performance of a chopper-stabilized amplifier.

Key Features:

  • High Output Drive: The TLC2272AM can deliver large output currents without compromising its performance, making it suitable for driving capacitive loads.
  • Low Noise: With a low-voltage noise density, this op-amp ensures a clean signal amplification, which is crucial for sensitive applications such as audio processing or instrumentation.
  • Wide Supply Range: It operates over a wide supply range of 4.4 V to 16 V, on single or dual supplies, providing flexibility in various circuit configurations.
  • Low Power Consumption: The device boasts a typical low supply current, which is ideal for battery-powered devices, enhancing their longevity and reliability.
  • High Precision: The TLC2272AM offers excellent DC performance with a low input offset voltage and drift, ensuring high accuracy in measurement and control systems.

Applications:

The TLC2272AM is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Analog Filters
  • Data Acquisition Systems
  • Process Controls
  • Medical Instrumentation
  • Battery-Powered Electronics

Quality and Reliability:

As with all Texas Instruments products, the TLC2272AM is built to meet the highest quality and reliability standards. It is available in a variety of packages, including the standard 8-pin DIP and SOIC, ensuring that it can be easily integrated into both prototyping environments and production systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to learn more about the TLC2272AM operational amplifier and how it can enhance your electronic designs.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
Need more? Email Us
IXYS
Lowest to $7.8205
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Spansion
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess