EN
  • EN
  • DE

TLC251BCDR

Part No TLC251BCDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099616-TLC251BCDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC251BCDR CAD Model

Description

Texas Instruments TLC251BCDR Operational Amplifier

The TLC251BCDR is a high-performance, low-power operational amplifier designed by the reputable semiconductor manufacturer, Texas Instruments. This operational amplifier, commonly referred to as an op-amp, is part of the TLC251 series that offers a blend of features making it ideal for a wide range of applications, including battery-powered devices, portable instruments, and sensor signal conditioning circuits.

Key Features

  • Low Power Consumption: With a typical supply current of 715 µA, the TLC251BCDR is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4 V to 16 V or a dual supply voltage of ±2 V to ±8 V, providing flexibility in various circuit configurations.
  • Output Drive Capability: This op-amp can drive loads as low as 2 kΩ, making it suitable for driving heavier loads when necessary.
  • High Input Impedance: The high level of input impedance minimizes the current draw from the input source, preserving signal integrity and reducing power consumption.
  • Offset Voltage Trim Range: The device features an input offset voltage trim range of ±5 mV, which allows for fine-tuning and calibration in precision applications.

Package and Quality

The TLC251BCDR comes in an 8-pin SOIC package, which is widely used in the industry and known for its small footprint and ease of integration into various circuit designs. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a standard temperature range.

Applications

Its versatile nature makes it a good choice for a multitude of applications, including:

  • Analog signal processing
  • Active filters and comparators
  • Data acquisition systems
  • Power supply control
  • Audio and video signal amplification

In conclusion, the Texas Instruments TLC251BCDR operational amplifier is a reliable and efficient solution for designers looking to optimize power and performance in their electronic designs. Its combination of low power consumption, a wide supply range, and robust output drive capability make it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess