The Texas Instruments TLC25L2CD is a high-quality, precision operational amplifier that offers a blend of performance features tailored for a wide range of applications. This particular model is part of the LinCMOS™ operational amplifiers which are designed for those who need an optimum balance between power consumption and speed.
Key Features
- Low Power Consumption: The TLC25L2CD is designed for enhanced power efficiency, making it ideal for battery-powered and portable applications.
- High Input Impedance: With a high level of input impedance, this operational amplifier minimizes the impact on input signals and is suitable for sensor interfacing and data acquisition systems.
- Low Offset Voltage: This device offers a low offset voltage, which translates to increased accuracy in amplification, making it perfect for precision applications.
- Single or Dual Supply Operation: The TLC25L2CD can operate from a single supply or dual supplies, providing flexibility in various circuit configurations.
- Wide Range of Operating Temperatures: It is designed to operate over a wide temperature range, ensuring reliability and stability across different environments.
Applications
The TLC25L2CD is versatile and can be used in numerous applications including:
- Portable Instruments
- Test Equipment
- Analog Processing
- Data Acquisition Systems
- Sensor Interfaces
- Battery-Powered Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
±1.4V to ±8V |
| Input Offset Voltage |
Typically 0.9 mV |
| Input Bias Current |
Typically 1 pA |
| Operating Temperature Range |
-40°C to +85°C |
The TLC25L2CD from Texas Instruments represents a strategic choice for designers who need a reliable op-amp that does not compromise on power efficiency or performance. With its impressive feature set and operational flexibility, this op-amp is a solid cornerstone for any precision analog circuit design.