EN
  • EN
  • DE

TLC25M4ACN

Part No TLC25M4ACN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268830-TLC25M4ACN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC25M4ACN CAD Model

Description

The TLC25M4ACN from Texas Instruments is a high-quality quad operational amplifier that combines a wide range of features to deliver exceptional performance for a variety of applications. Designed for use in industrial, automotive, and consumer electronics, this operational amplifier offers low power consumption along with a high input impedance, making it a versatile choice for designers.

Key Features:

  • Low Power Operation: The TLC25M4ACN is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • High Input Impedance: With its high input impedance, this operational amplifier minimizes the loading effect on input sources, preserving signal integrity.
  • Wide Supply Range: It operates from a single supply range of 3 V to 16 V or a dual supply range of ±1.5 V to ±8 V, providing flexibility in various circuit configurations.
  • Output Swing: The device includes a rail-to-rail output swing capability, which ensures maximum dynamic range, especially beneficial in low-voltage applications.
  • Phase-Reversal Protection: This feature prevents unwanted phase reversal when the input voltage exceeds the power supply rails, ensuring stable operation.
  • Low Input Offset Voltage: It offers a low input offset voltage that enhances overall accuracy in precision applications.

Applications:

The TLC25M4ACN is ideal for a wide range of applications, including:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Automotive Electronics
  • Audio Processing

Product Specifications:

The TLC25M4ACN is offered in a standard 14-pin DIP (Dual In-line Package), ensuring ease of integration into existing designs. Its operating temperature range is from 0°C to 70°C, which suits most commercial and industrial environments.

In summary, the Texas Instruments TLC25M4ACN Quad Operational Amplifier is a reliable and efficient solution for designers seeking a low-power, high-performance op-amp with a broad supply voltage range and robust feature set. Its versatility makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess