Product Overview: Texas Instruments TLC27M2CPW
The Texas Instruments TLC27M2CPW is a high-quality, precision operational amplifier that combines a wide range of advanced features to offer exceptional performance in various applications. This dual operational amplifier is part of Texas Instruments' LinCMOS™ family, which is renowned for its low power consumption and high input impedance.
Key Features
- Low Power Consumption: The TLC27M2CPW is designed to operate with a very low supply current, making it ideal for battery-powered applications and for situations where power efficiency is critical.
- Wide Supply Voltage Range: This op-amp can function over a wide supply voltage range of 4 V to 16 V, providing flexibility in various power environments and making it suitable for both single and dual supply operations.
- High Input Impedance: With an extremely high input impedance, the device ensures minimal loading on the input signal source, thereby preserving signal integrity.
- Output Drive Capability: It can drive capacitive loads and resistive loads connected to the power supply rail, which is beneficial for driving actuators or other high-load devices.
- Phase-Reversal Protection: The TLC27M2CPW has built-in phase-reversal protection that prevents unwanted phase reversal when the input voltage exceeds the power supply boundaries.
Applications
The operational amplifier is versatile and can be used in a variety of applications, including:
- Analog signal conditioning
- Sensor amplification and data acquisition
- Active filters and oscillators
- Audio electronics
- Power supply control
- Medical instrumentation
Product Specifications
The TLC27M2CPW comes in a TSSOP-8 (Thin Shrink Small Outline Package) with the following specifications:
- Number of Channels: 2
- Input Offset Voltage: 900 µV
- Input Bias Current: 1 pA
- Slew Rate: 3.6 V/µs
- Gain Bandwidth Product: 2.2 MHz
With its combination of low power, high precision, and versatile application range, the Texas Instruments TLC27M2CPW operational amplifier is an excellent choice for designers looking for a reliable and efficient component for their electronic designs.