EN
  • EN
  • DE

TLC2932IPWRG4

Part No TLC2932IPWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP HP 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 50MHz
Supply Voltage - Operating 2.85 V to 5.25 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 081453-TLC2932IPWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TLC2932IPWRG4 CAD Model

Description

Texas Instruments TLC2932IPWRG4 Phase-Locked Loop (PLL) Integrated Circuit

The TLC2932IPWRG4 is a high-performance, monolithic phase-locked loop (PLL) circuit designed by Texas Instruments (TI) to offer exceptional phase noise and stability for a wide range of frequency synthesis and clock recovery applications. This versatile integrated circuit (IC) is an ideal solution for telecommunications, wireless systems, and other electronic devices that require precise frequency management.

Key Features:

  • Wide Frequency Range: The device is capable of operating over a broad frequency range, making it suitable for various applications.
  • Low Phase Noise: It provides low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • High Stability: The PLL maintains high stability, ensuring consistent performance even under varying environmental conditions.
  • Power Supply Range: The IC operates from a single power supply ranging from 2.7V to 5.5V, offering flexibility in system power design.
  • Power-Down Feature: It includes a power-down feature that reduces power consumption when the PLL is not in use.
  • Surface-Mount Package: The TLC2932IPWRG4 is available in a surface-mount package, which is ideal for space-constrained applications.

Applications:

  • Wireless Communication Systems
  • Telecommunication Infrastructure
  • Data Transmission Equipment
  • Signal Synchronization
  • Frequency Modulation and Demodulation

The TLC2932IPWRG4 from Texas Instruments is not just a PLL; it's a reliable and flexible solution that meets the stringent requirements of modern electronic systems. With its ability to lock quickly to a desired frequency and maintain stability, this IC ensures that your system operates with precision and efficiency. Whether you are designing a new system or upgrading an existing one, the TLC2932IPWRG4 offers the performance and quality that engineers have come to expect from Texas Instruments.

Its robust design and ease of integration make it a go-to choice for engineers looking to create systems that require precise clock management without compromising on power efficiency or space.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1992 $51.1872
39+ $2.6250 $102.3750
59+ $2.5429 $150.0311
82+ $2.4609 $201.7938
106+ $2.3789 $252.1634
141+ $2.1328 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess