EN
  • EN
  • DE

DM3730CUSD100

Part No DM3730CUSD100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Win Source Part Number 1167794-DM3730CUSD100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DM3730CUSD100 CAD Model

Description

The Texas Instruments DM3730CUSD100 digital media processor is a high-performance, multifunctional device designed to cater to the demanding needs of modern multimedia applications. This processor is part of the OMAP™ 3 architecture and is specifically tailored to deliver high-definition (HD) video, image, and graphics processing capabilities while maintaining power efficiency, making it an ideal choice for portable and battery-powered devices.

Key Features and Benefits:

  • Advanced ARM Architecture: At the heart of the DM3730CUSD100 lies an ARM Cortex-A8 core, capable of speeds up to 1GHz. This provides the computational power necessary to handle complex algorithms and high-level operating systems with ease.
  • Integrated Graphics Acceleration: The processor includes a POWERVR™ SGX graphics accelerator which supports OpenGL ES 2.0, enabling it to deliver smooth and responsive 3D graphics for an immersive user experience.
  • HD Video Processing: It features a dedicated TMS320C64x+™ DSP core that allows for 720p HD video encoding and decoding, supporting a variety of codecs and providing high-quality video playback and recording capabilities.
  • Low Power Consumption: The DM3730CUSD100 is designed with power efficiency in mind, incorporating SmartReflex™ technologies for dynamic voltage and frequency scaling, which help to reduce power consumption and extend battery life in portable devices.
  • Multiple Connectivity Options: With a range of interfaces including USB 2.0 OTG, Camera Interface, and HDMI output, this processor is equipped to handle a variety of peripherals and supports seamless connectivity with other devices.
  • Extensive Memory Support: The processor supports various memory types such as LPDDR, LPDDR2, and NAND Flash, offering flexibility in system design and ensuring ample storage and memory for applications.

The Texas Instruments DM3730CUSD100 is not just a powerful processor; it is a versatile platform that enables developers to create sophisticated and power-efficient applications for industries such as automotive, industrial, medical, and consumer electronics. With its robust feature set and high level of integration, this processor provides a solid foundation for cutting-edge devices that require rich multimedia capabilities and long battery life.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7039 $73.7039
2+ $71.4006 $142.8012
3+ $69.0974 $207.2922
4+ $66.7942 $267.1768
6+ $59.8844 $359.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess