EN
  • EN
  • DE

TMS320C6421ZWT6

Part No TMS320C6421ZWT6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 361-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 213155-TMS320C6421ZWT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZWT6 CAD Model

Description

Texas Instruments TMS320C6421ZWT6 Digital Signal Processor

The Texas Instruments TMS320C6421ZWT6 is a high-performance digital signal processor (DSP) that is part of the TMS320C6000 DSP platform. This powerful DSP is designed to handle complex signal processing tasks efficiently and is widely used in applications such as telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Performance Processing: With a core frequency of up to 1 GHz, the TMS320C6421ZWT6 delivers up to 8000 MIPS (Million Instructions Per Second), providing robust processing capabilities for demanding applications.
  • Advanced Architecture: The device features a VelociTI.2™ architecture that enhances parallelism and allows for simultaneous multi-threaded processing, significantly improving performance.
  • Large On-Chip Memory: The DSP comes with integrated memory including 256K bytes of RAM, which can be configured as cache or mapped RAM for flexible data management.
  • Enhanced Peripheral Set: A comprehensive set of peripherals, including a multi-channel buffered serial port, host-port interface, and two 32-bit general-purpose timers, supports a wide range of I/O and interface requirements.
  • Power Efficiency: Designed with power-sensitive applications in mind, the TMS320C6421ZWT6 features a low-power 1.2 V core with multiple power-down modes to reduce consumption when full processing power is not required.

Applications:

The versatility of the TMS320C6421ZWT6 makes it suitable for a variety of applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Digital Media and Entertainment

Package and Quality:

The TMS320C6421ZWT6 is available in a 361-pin BGA (Ball Grid Array) package, ensuring compact size and reliable connectivity for embedded applications. Texas Instruments is committed to maintaining high-quality standards, and this DSP is no exception, offering long-term reliability and performance.

With its combination of performance, power efficiency, and advanced features, the Texas Instruments TMS320C6421ZWT6 DSP is an ideal choice for developers looking to push the boundaries of signal processing in their products.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7614 $58.7614
3+ $48.2145 $144.6435
4+ $46.7078 $186.8312
5+ $45.2011 $226.0055
6+ $43.6944 $262.1664
8+ $39.1743 $313.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess