EN
  • EN
  • DE

TLC320AC02IPM

Part No TLC320AC02IPM
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC BANDWITH CODEC 1-CH 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio Interface 14 b Serial 64-LQFP (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name TLC320AC02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-10272, 296-10272-5, -TLC320AC02IPM-NDR, 296-10272-5-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899844-TLC320AC02IPM
Ultra Librarian 3D Model Ultra Librarian TLC320AC02IPM CAD Model

Description

The Texas Instruments TLC320AC02IPM is a high-performance, single-chip audio codec designed to provide comprehensive audio solutions for a wide range of applications. This versatile integrated circuit combines an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) to facilitate high-quality audio signal processing in a compact package.

Key Features

  • High-Resolution Audio: With its advanced ADC and DAC, the TLC320AC02IPM ensures crisp and clear audio reproduction, making it ideal for high-fidelity audio systems.
  • Low Power Consumption: Designed for efficiency, this codec operates with minimal power, making it suitable for battery-powered devices where power conservation is crucial.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, allowing it to cater to various audio standards and ensuring compatibility with multiple audio formats.
  • Integrated Filters: The device includes programmable filters that help in reducing noise and improving signal quality, which is essential for both recording and playback scenarios.
  • Easy Integration: The TLC320AC02IPM comes in a small-footprint package, making it easy to integrate into existing designs without requiring significant board space.

Applications

The codec is well-suited for a variety of applications including:

  • Professional and consumer audio equipment
  • Automotive audio systems
  • Portable audio devices
  • Digital signal processing
  • Telecommunications systems

Technical Specifications

The TLC320AC02IPM operates over a temperature range of -40°C to 85°C and comes in a 28-pin SSOP (Shrink Small Outline Package) that is RoHS compliant. It requires a single 5V power supply and features a dynamic range that ensures high-quality audio output.

Conclusion

Overall, the Texas Instruments TLC320AC02IPM is an excellent choice for designers looking to implement a reliable and high-quality audio codec into their systems. Its combination of high-resolution audio, low power consumption, and ease of integration makes it a versatile component for a multitude of audio applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4476 $61.3428
6+ $16.7775 $100.6650
10+ $16.2532 $162.5320
13+ $15.7289 $204.4757
17+ $15.2046 $258.4782
23+ $13.6318 $313.5314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess