EN
  • EN
  • DE

TLC320AC03CFNR

Part No TLC320AC03CFNR
Manufacturer Texas Instruments
Catalog Unclassified
Description 5 VOLT AIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLC320
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 369006-TLC320AC03CFNR
Ultra Librarian 3D Model Ultra Librarian TLC320AC03CFNR CAD Model

Description

The TLC320AC03CFNR is a high-precision analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' extensive range of integrated circuits designed for data acquisition and signal processing applications. The TLC320AC03CFNR is specifically engineered to provide accurate and reliable digital representations of analog signals, making it an ideal choice for a variety of electronic systems.

Key Features

  • High Resolution: The TLC320AC03CFNR offers a high-resolution conversion capability, ensuring that the digital output closely represents the original analog signal.
  • Low Power Consumption: Designed with energy efficiency in mind, this ADC consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Input Range: The device can handle a broad range of input voltages, providing flexibility in interfacing with different types of sensors and input signals.
  • Fast Conversion Rate: With a quick conversion rate, the TLC320AC03CFNR is capable of processing analog signals rapidly, which is critical for real-time applications.
  • Durable Design: Texas Instruments' products are known for their robustness, and this ADC is no exception, withstanding harsh conditions and providing consistent performance over time.

Applications

The TLC320AC03CFNR is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Medical equipment
  • Scientific instrumentation
  • Automotive systems
  • Communication devices

Technical Specifications

Parameter Value Resolution High Power Consumption Low Input Voltage Range Wide Conversion Rate Fast Operating Temperature Range Specified by manufacturer

In conclusion, the TLC320AC03CFNR from Texas Instruments is a top-tier ADC offering precision, efficiency, and versatility for various high-performance applications. Its robust design and technical prowess make it a reliable choice for professionals seeking quality in their electronic components.

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess