The TLC320AD50C is a high-performance, single-chip audio codec from Texas Instruments designed to provide a comprehensive audio solution for a wide range of applications. This integrated circuit is part of TI's esteemed line of audio converters, known for their reliability and exceptional audio fidelity.
Key Features
- Precision Audio Conversion: With a high-resolution analog-to-digital and digital-to-analog conversion capability, the TLC320AD50C ensures that audio signals are captured and reproduced with the utmost clarity and detail.
- Low Power Consumption: Engineered for efficiency, this codec operates on a low power supply, making it ideal for battery-powered devices where power conservation is crucial.
- Programmable Sampling Rates: The device supports multiple sampling rates, allowing flexibility in various applications, from telephony to high-fidelity music playback.
- Integrated Filters: On-chip digital filters help to reduce noise and improve signal quality, ensuring cleaner audio output.
Applications
The versatility of the TLC320AD50C makes it suitable for a broad spectrum of uses, including but not limited to:
- Professional and consumer audio systems
- Portable and home audio players
- Digital signal processing
- Telecommunication devices
- Automotive audio systems
Technical Specifications
| Parameter |
Value |
| Resolution |
20-bit |
| Dynamic Range |
90 dB |
| THD+N |
-85 dB |
| Supply Voltage |
5V |
| Operating Temperature Range |
-40°C to +85°C |
With its compact size and robust feature set, the TLC320AD50C from Texas Instruments stands as an excellent choice for designers and engineers looking to integrate high-quality audio into their products without compromising on power efficiency or performance.