EN
  • EN
  • DE

TLC320AD77CDBR

Part No TLC320AD77CDBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STER AUDIO CODEC 24BIT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 100 / 100
Dynamic Range, ADCs / DACs (db) Typ 100 / 100
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 054955-TLC320AD77CDBR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLC320AD77CDBR CAD Model

Description

The TLC320AD77CDBR is a high-performance, low-power audio analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional sound quality in a wide range of applications. This precision ADC is well-suited for professional audio recording, broadcast systems, and high-fidelity consumer audio systems, thanks to its superior audio data conversion capabilities.

Key Features

  • High-Resolution Audio: The TLC320AD77CDBR provides 24-bit resolution with sampling rates up to 192 kHz, ensuring detailed and accurate audio capture.
  • Dynamic Range: With an impressive dynamic range, this ADC can handle a wide range of sound intensities, from subtle whispers to loud explosions, without losing fidelity.
  • Low Distortion: The device features a low total harmonic distortion plus noise (THD+N) level, which minimizes unwanted artifacts in the audio signal.
  • Flexible Interface: It offers a variety of digital audio interface formats, including I2S, to easily integrate with other audio components.
  • Power Efficiency: Designed for power-sensitive applications, the TLC320AD77CDBR operates with low power consumption, making it ideal for portable audio devices.

Applications

The versatility of the TLC320AD77CDBR allows it to be used in numerous audio-related applications. Some of the common uses include:

  • Professional audio recording equipment
  • High-definition audio playback systems
  • Audio interfaces and sound cards
  • Digital mixing consoles
  • Home theater systems
  • Automotive audio systems

Product Packaging and Availability

The TLC320AD77CDBR is available in a compact SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. Texas Instruments ensures availability and support for this product, providing detailed technical documentation and customer support to facilitate design-in processes and product maintenance.

Conclusion

With its high resolution, wide dynamic range, low distortion, and power efficiency, the TLC320AD77CDBR from Texas Instruments stands out as a superior choice for any application requiring high-quality digital audio conversion. Designers and engineers can rely on this ADC to deliver pristine audio quality in their products, enhancing the end-user experience.

You May Also Be Interested in

Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess