EN
  • EN
  • DE

TLC339MDR

Part No TLC339MDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC MICROPWR COMP QUAD 14-SOIC  /  Comparator General Purpose CMOS, Open-Drain 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series LinCMOS™
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 4V ~ 16V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 175µA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5µs
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Base Product Number TLC339
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLC339MDR,TEXTISTLC339MDR
Standard Package 2,500
Win Source Part Number 1031879-TLC339MDR
Ultra Librarian 3D Model Ultra Librarian TLC339MDR CAD Model

Description

The Texas Instruments TLC339MDR is a highly versatile quad differential comparator integrated circuit, designed to provide reliable performance in a wide range of electronic applications. This advanced chip is part of the TLC339 series and is particularly well-suited for industrial, automotive, and consumer electronics where precise voltage comparison is critical.

Key Features

  • Quad Differential Inputs: With four independent comparator units, the TLC339MDR can compare different sets of inputs simultaneously, making it an efficient choice for complex tasks.
  • Low Power Consumption: This device operates with a low power requirement, which is essential for battery-powered or energy-sensitive applications.
  • Voltage Range: The TLC339MDR operates over a wide range of supply voltages, from 2V to 36V single supply or ±1V to ±18V dual supply, providing flexibility in various circuit designs.
  • Output Compatibility: The outputs of the TLC339MDR are compatible with TTL, MOS, and CMOS logic levels, allowing for seamless integration with a wide array of digital systems.
  • Functional Packaging: The device comes in an industry-standard SOIC-14 package, which is suitable for surface-mount technology and ensures compact and reliable mounting.

Applications

The TLC339MDR is an ideal choice for applications requiring multiple voltage level detections, such as:

  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitoring systems
  • Window comparators
  • Multi-voltage level interfaces

Quality and Reliability

As with all Texas Instruments products, the TLC339MDR is manufactured to high standards of quality and reliability. This ensures that each device performs to its specifications in a variety of conditions and over an extended operational lifespan.

Ordering Information

The TLC339MDR is available for order under the Texas Instruments part number TLC339MDR. It is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess