EN
  • EN
  • DE

TLC374CNS

Part No TLC374CNS
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR QUAD 14SO / Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800µA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 14-SOIC (0.209", 5.30mm Width)
Mounting Surface Mount
Supplier Device Package 14-SO
Base Product Number TLC374
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLC374CNSG4,2156-TLC374CNS-TI,TEXTISTLC374CNS,TLC374CNSG4-ND
Standard Package 50
Win Source Part Number 1321657-TLC374CNS
Ultra Librarian 3D Model Ultra Librarian TLC374CNS CAD Model

Description

The TLC374CNS is a high-performance, quad differential comparator manufactured by Texas Instruments. This precision device is designed to offer a fast and reliable solution for voltage level detection and signal control applications. The TLC374CNS is a crucial component in a variety of electronic circuits where precise voltage comparison is necessary.

Key Features

  • Quad Differential Inputs: This device contains four independent differential inputs, providing the flexibility to handle multiple signal comparisons simultaneously.
  • Low Power Consumption: The TLC374CNS is optimized for low power operation, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2V to 36V, or ±1V to ±18V for dual supply applications, accommodating a variety of use cases.
  • Fast Response Time: With a typical response time of 1.3 microseconds, the TLC374CNS ensures quick and accurate signal processing.
  • Output Compatibility: The outputs can be connected to other open-collector outputs to achieve wired-AND relationships, enhancing the device's versatility.
  • Industrial Temperature Range: The device is designed to operate over an extended temperature range, from -40°C to 85°C, suitable for industrial environments.

Applications

The TLC374CNS is widely used in electronic systems for various applications, including:

  • Voltage level monitoring and control
  • Window comparators
  • Limiting circuitry
  • Zero-crossing detectors
  • Signal waveform discrimination
  • Motor control and protection circuits

Package and Quality

The TLC374CNS is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface-mount technology (SMT). As with all Texas Instruments products, the TLC374CNS is manufactured to high-quality standards, ensuring reliability and performance consistency for the end-user.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.7399
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess