EN
  • EN
  • DE

TLC393MDR

Part No TLC393MDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099634-TLC393MDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC393MDR CAD Model

Description

The Texas Instruments TLC393MDR is a precision voltage comparator that features two independent differential inputs and a single output per comparator. It is an integral component for applications requiring voltage level detection and is particularly well-suited for battery-powered devices due to its low power consumption.

Key Features

  • Low Power Operation: The TLC393MDR operates with a very low supply current, typically 0.9 mA, across the full range of supply voltages. This makes it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It can function with a supply voltage range from 2 V to 36 V for single supply operations, or ±1 V to ±18 V for dual supply applications, providing flexibility in various circuit configurations.
  • Fast Response Time: The device has a typical response time of 1.3 µs with an overdrive of 5 mV, which allows for quick signal processing, beneficial in control and monitoring systems.
  • Output Compatibility: The outputs can sink or source currents, making the TLC393MDR compatible with TTL, MOS, and CMOS logic levels.
  • Operational Temperature Range: It is designed to operate over a wide temperature range from 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

The TLC393MDR is versatile and can be used in numerous applications. Some common uses include:

  • Voltage level detection and monitoring
  • Squared wave generation
  • Window comparators
  • Limit comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Capacitive touch sensors

Package and Quality

The TLC393MDR comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT). Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet high standards for performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess