EN
  • EN
  • DE

TLC4501AQD

Part No TLC4501AQD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF SELF-CALIBRATING PRECISION CMOS RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269030-TLC4501AQD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC4501AQD CAD Model

Description

Introducing the Texas Instruments TLC4501AQD Precision Comparator

The Texas Instruments TLC4501AQD is a state-of-the-art precision comparator that offers a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications. This high-performance comparator is designed to meet the demanding requirements of both industrial and consumer electronics, ensuring reliable and precise operation in various complex environments.

Key Features

  • High Precision: The TLC4501AQD boasts a tight offset voltage, ensuring high accuracy in voltage comparison, which is critical for sensitive electronics that require precise voltage monitoring and control.
  • Low Power Consumption: With its low power design, this comparator is suitable for battery-powered devices and energy-efficient systems, helping to extend operational lifespan and reduce power-related costs.
  • Fast Response Time: The device features a quick response time, enabling rapid signal processing and timely system reactions, which is essential for high-speed applications and real-time monitoring.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, providing design flexibility and compatibility with a variety of circuit configurations.
  • Push-Pull Output: The comparator comes with a push-pull output stage that can directly drive loads, thus eliminating the need for additional output buffering components.

Applications

The TLC4501AQD is versatile and can be utilized in numerous applications, including:

  • Threshold detection and voltage monitoring in power management systems
  • Data acquisition systems requiring high precision
  • Window comparators for signal processing
  • Zero-crossing detectors in digital signal conversion
  • Relay and solenoid control circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TLC4501AQD is no exception. The device is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. It is available in a compact SOIC-8 package, making it suitable for space-constrained applications while providing ease of integration into existing designs.

In summary, the Texas Instruments TLC4501AQD precision comparator is an excellent choice for designers looking for a balance between accuracy, speed, and power efficiency. Its robust feature set and flexible application range make it a valuable component in any precision voltage comparison scenario.

You May Also Be Interested in

Panasonic
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess