EN
  • EN
  • DE

TLC5924DAP

Part No TLC5924DAP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION AND PRE-CHARGE FET | IC LED DRIVER LIN 80MA 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 15V
Current - Output / Channel 80mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Family Part Number TLC5924
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1269120-TLC5924DAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5924DAP CAD Model

Description

Texas Instruments TLC5924DAP LED Driver IC

The Texas Instruments TLC5924DAP is a highly efficient, 16-channel constant-current sink driver designed specifically for LED display applications. This integrated circuit is part of TI's extensive line of power management solutions, tailored to provide precise current control to ensure uniform brightness across LED panels.

Each of the 16 channels can be programmed with a constant current sink between 5 mA and 120 mA, allowing the TLC5924DAP to drive a wide range of LEDs with varying brightness requirements. The device's capability to minimize power dissipation makes it an excellent choice for portable and battery-powered applications, as well as fixed installations.

The TLC5924DAP comes in a compact HTSSOP (High Temperature Thin Shrink Small Outline Package) with 32 pins, offering a space-saving solution for densely packed PCB designs. Its thermal pad enhances heat dissipation, ensuring stable operation even under high current driving conditions. The chip operates over a wide supply voltage range from 3.0 V to 5.5 V, providing design flexibility and compatibility with various logic levels.

One of the standout features of the TLC5924DAP is its advanced error detection system. The built-in LED open detection and thermal shutdown functions protect against common issues that could otherwise lead to premature failure of the LEDs or the driver itself. Additionally, the device supports a 30 MHz data transfer rate, enabling high-speed programming and seamless integration into fast-paced, dynamic display systems.

For designers looking to create reliable, high-performance LED arrays, the TLC5924DAP offers an array of features such as a grayscale control, pre-charge FET for ghosting prevention, and a flexible interface that is compatible with both serial and parallel data transfer methods.

In summary, the TLC5924DAP from Texas Instruments is a robust, feature-rich LED driver that provides precise current control, excellent power efficiency, and advanced protection features, making it a top choice for designers of LED displays and signage, both large and small.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess