EN
  • EN
  • DE

MIC2211-SMYML-TR

Part No MIC2211-SMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.8V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 108169-MIC2211-SMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-SMYML-TR CAD Model

Description

Microchip Technology MIC2211-SMYML-TR Power Management IC

The MIC2211-SMYML-TR from Microchip Technology is a robust power management integrated circuit (PMIC) designed to deliver high-performance, low-noise power supply solutions for a wide range of applications. This versatile component is particularly well-suited for portable devices where power efficiency and space constraints are critical considerations.

At the heart of the MIC2211-SMYML-TR lies a dual LDO (Low Dropout Regulator) configuration that provides stable and noise-free voltage outputs. Each LDO is capable of delivering up to 300mA of output current, making it suitable for powering sensitive analog circuits, microcontrollers, and other digital ICs that require precise voltage levels for optimal operation.

One of the key features of the MIC2211-SMYML-TR is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of available battery voltage is crucial for extending runtime.

The device also boasts excellent transient response and ripple rejection, which are essential for maintaining a clean power supply in the face of varying loads and conditions. This makes the MIC2211-SMYML-TR an ideal choice for noise-sensitive applications such as audio amplifiers, RF circuits, and precision sensors.

For design flexibility, the MIC2211-SMYML-TR includes several user-friendly features such as independent enable inputs for each LDO, allowing designers to control the power sequencing according to their system requirements. Additionally, the thermal shutdown and current limit protections safeguard the device and the system from adverse conditions, enhancing system reliability.

The MIC2211-SMYML-TR is available in a compact, space-saving 10-pin 2x2mm MLF® package, which is ideal for portable electronics where PCB real estate is at a premium. Furthermore, this PMIC is characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

In summary, the MIC2211-SMYML-TR from Microchip Technology is a high-quality power management solution that combines efficiency, low noise, and a small form factor, making it an excellent choice for designers looking to optimize their power supply systems in space-constrained and noise-sensitive applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1538 $63.4590
125+ $0.9471 $118.3875
190+ $0.9182 $174.4580
265+ $0.8882 $235.3730
340+ $0.8582 $291.7880
455+ $0.7692 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,233 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess