EN
  • EN
  • DE

TLC5928RGET

Part No TLC5928RGET
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 35MA 24VQFN / LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 17V
Current - Output / Channel 35mA
Frequency 35MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TLC5928
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-23922-1-ND,296-23922-6,296-23922-6-ND,TEXTISTLC5928RGET,296-23922-2-ND,296-23922-1-ND,296-23922-1-NDR,-296-23922-1-NDR,-TLC5928RGET-NDR,296-TLC5928RGETCT,296-TLC5928RGETDKR,2156-TLC5928RGET,296-23922-2-NDR,296-TLC5928RGETTR,296-23922-1,296-23922-6-NDR,296-23922-2
Standard Package 250
Win Source Part Number 1320361-TLC5928RGET
Ultra Librarian 3D Model Ultra Librarian TLC5928RGET CAD Model

Description

Product Overview: Texas Instruments TLC5928RGET

The Texas Instruments TLC5928RGET is a state-of-the-art constant-current LED sink driver tailored for illuminating applications that require precise brightness control and improved visual quality. This integrated circuit (IC) is specifically designed to cater to an array of lighting solutions, including full-color video displays, message boards, and various other types of LED-based lighting systems.

Key Features

  • Current Control: Each of the 16 channels can sink up to 120 mA, with an output voltage of 0.4V at 100 mA, providing consistent brightness to LEDs and ensuring uniform color and intensity across the display.
  • Grayscale Control: The TLC5928RGET supports 4096-step grayscale PWM control, enabling fine-tuning of the LED brightness for sophisticated lighting effects and seamless color mixing.
  • Error Detection: Equipped with an LED open detection (LOD) function, the device can identify and report any open LED errors, enhancing the reliability of the lighting system.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring safe operation and prolonging the lifespan of the LEDs.
  • Flexible Operation: The IC operates from a 3.0V to 5.5V supply, making it versatile for use in various system designs.

Package and Quality

The TLC5928RGET comes in a compact, 24-pin VQFN package, offering a space-saving solution for densely packed PCBs. Texas Instruments' commitment to quality ensures that this LED driver meets the highest standards of performance and reliability.

Applications

With its advanced features, the TLC5928RGET is ideal for a wide range of applications that require dynamic lighting control, including:

  • Architectural lighting
  • Channel letters and signage
  • Commercial and industrial lighting
  • Automotive interior and tail lights
  • Gaming and entertainment devices

Whether you're designing a sophisticated video panel or a simple illuminated sign, the TLC5928RGET provides the control and reliability needed to create high-quality, visually appealing LED displays.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2750 $51.0000
100+ $1.0461 $104.6100
150+ $1.0134 $152.0100
205+ $0.9808 $201.0640
265+ $0.9481 $251.2465
355+ $0.8500 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess