EN
  • EN
  • DE

TLC59401RHBR

Part No TLC59401RHBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 60uA Supply Current 32-Pin VQFN EP T/R / IC LED DRIVER LIN 120MA 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 30MHz
Applications Backlight, Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 032722-TLC59401RHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLC59401
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC59401RHBR CAD Model

Description

The Texas Instruments TLC59401RHBR is a high-performance, 16-channel LED driver designed to manage complex lighting solutions with ease and efficiency. This powerful integrated circuit (IC) is specifically engineered to cater to the needs of LED display systems, offering precise control over light intensity and enhancing the visual experience of any application.

Key Features

  • 16-Channel Output: Each of the 16 output channels can be individually adjusted, allowing for precise control over the brightness of each connected LED.
  • 12-Bit Grayscale PWM Control: With 12-bit (4096 steps) grayscale Pulse Width Modulation (PWM) control, the TLC59401RHBR provides smooth and fine dimming capabilities, enabling a wide range of brightness levels for each LED.
  • Dot Correction: The built-in dot correction feature ensures color and brightness uniformity across all LEDs, compensating for variations in LED performance and manufacturing tolerances.
  • Thermal Shutdown: Integrated thermal shutdown protection guards the device against overheating, ensuring long-term reliability and safety in operation.
  • Serial Interface: A serial data interface allows for easy communication and control from a microcontroller or processor, simplifying the integration of the driver into a variety of systems.
  • Power-Supply Voltage: The device operates on a supply voltage range of 3.0 V to 5.5 V, accommodating various power sources and system requirements.

Applications

The TLC59401RHBR is ideal for a multitude of applications that require high-density LED control, such as:

  • LED video displays
  • Automotive lighting
  • General-purpose LED illumination
  • Professional lighting systems
  • Signage and decorative lighting

Package and Quality

Encased in a compact QFN (Quad Flat No-leads) package, the TLC59401RHBR is designed for space-constrained applications. The device is also supported by Texas Instruments' commitment to quality, ensuring high performance and reliability for the most demanding lighting designs.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2211 $51.0853
55+ $1.8224 $100.2320
85+ $1.7655 $150.0675
118+ $1.7085 $201.6030
152+ $1.6516 $251.0432
203+ $1.4807 $300.5821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess