EN
  • EN
  • DE

TLC5947DAP

Part No TLC5947DAP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 24-Channel, 12-Bit PWM LED Driver with | IC LED DRIVER LIN 30MA 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 30V
Current - Output / Channel 30mA
Frequency 4MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Family Part Number TLC5947
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1269168-TLC5947DAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5947DAP CAD Model

Description

Overview of Texas Instruments TLC5947DAP

The Texas Instruments TLC5947DAP is a highly versatile and efficient 24-channel, 12-bit PWM LED driver designed to cater to a wide array of lighting and display applications. This integrated circuit allows users to achieve precise control over the brightness and color of LEDs, making it ideal for full-color LED displays, RGB lighting, video billboards, and various other lighting solutions that require high-resolution color mixing and light intensity control.

Key Features

  • 24 Independent PWM Channels: Each channel can be individually adjusted with 12-bit (4096 steps) grayscale PWM control, which enables smooth and fine dimming capabilities for each connected LED.
  • Constant-Current Sink Drivers: The TLC5947DAP can handle up to 30mA of constant current per channel, ensuring consistent brightness across all LEDs without the need for external resistors.
  • Dot Correction: The built-in dot correction feature allows for calibration and compensation of brightness variations between LEDs, which is critical for uniform color rendering.
  • Flexible Power Supply: With an operating voltage range of 3.0V to 5.5V, the TLC5947DAP is adaptable to various power supplies, making it suitable for both portable and stationary applications.
  • Thermal Shutdown: The integrated thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of the device.
  • Easy Cascading: Multiple TLC5947DAP devices can be cascaded without the need for additional components, facilitating the expansion of LED channels for larger installations.

Applications

The TLC5947DAP's robust feature set and high channel count make it a perfect choice for creating intricate lighting systems. It is widely used in:

  • Full-color LED video displays
  • Architectural lighting
  • RGB LED strips and modules
  • LED stage and theater lighting
  • Message boards and signage

With the TLC5947DAP, Texas Instruments provides a solution that combines precision control with ease of use, facilitating the creation of vibrant, dynamic lighting environments that can be tailored to the specific needs of any project.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4138 $51.2070
36+ $2.8010 $100.8360
56+ $2.7135 $151.9560
77+ $2.6260 $202.2020
99+ $2.5384 $251.3016
132+ $2.2759 $300.4188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,155 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess