EN
  • EN
  • DE

TLC59482DBQ

Part No TLC59482DBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 45MA 24SSOP / LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 10V
Current - Output / Channel 45mA
Applications Signage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number TLC59482
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLC59482DBQ,TEXTISTLC59482DBQ
Standard Package 50
Win Source Part Number 1130539-TLC59482DBQ
Ultra Librarian 3D Model Ultra Librarian TLC59482DBQ CAD Model

Description

Texas Instruments TLC59482DBQ LED Driver

The Texas Instruments TLC59482DBQ is a highly efficient, precision 16-channel constant-current sink driver designed to provide a simple solution for LED display applications. This integrated circuit is specifically tailored for controlling and driving LEDs, offering a wide range of features that enhance the performance and reliability of lighting systems.

Key Features

  • Channel Count: 16 individually adjustable, constant-current sink channels.
  • Output Current: Each channel provides 0 to 60 mA of constant current, with an output voltage up to 17V.
  • Grayscale Control: 12-bit (4096 steps) grayscale PWM control per channel, enabling precise brightness adjustments and smooth dimming capabilities.
  • Error Detection: Features open LED detection, LED short-circuit detection, and thermal error flag, which enhance the safety and reliability of the application.
  • Flexible Interface: Serial interface with a high-speed data transfer rate, compatible with multiple microcontrollers for easy integration into various systems.
  • Power Supply: Operates with a power supply voltage range from 3.0V to 5.5V, making it suitable for a variety of LED applications.

Applications

The TLC59482DBQ is ideal for driving LEDs in a wide array of applications, including:

  • Full-color LED displays and signage
  • LED video displays
  • Channel letters
  • Architectural lighting
  • General-purpose LED lighting

Package and Quality

The device is packaged in a compact 32-pin TSSOP (DBQ) package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TLC59482DBQ is no exception, as it is designed to meet the rigorous standards required by the industry.

With its combination of features, the TLC59482DBQ from Texas Instruments stands out as a versatile and reliable choice for designers looking to enhance their LED lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7388 $52.1640
75+ $1.4267 $107.0025
110+ $1.3821 $152.0310
150+ $1.3375 $200.6250
195+ $1.2929 $252.1155
260+ $1.1592 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,251 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess