EN
  • EN
  • DE

TLC5955DCAR

Part No TLC5955DCAR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description TLC5955 48-Channel, 16-Bit, PWM LED Driver with DC, BC, LED Open-Short Detection, and Internal Current Setting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 30mA
Dimming Analog
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-HTSSOP
Win Source Part Number 1269180-TLC5955DCAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLC5955
Introduction Date March 17, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5955DCAR CAD Model

Description

Texas Instruments TLC5955DCAR LED Driver

The Texas Instruments TLC5955DCAR is a highly versatile and advanced LED driver IC designed for precision LED lighting and display applications. This sophisticated device is capable of controlling up to 48 individual LED channels, making it an ideal solution for full-color LED displays, video walls, and complex lighting systems that require fine-tuned color and brightness control.

One of the standout features of the TLC5955DCAR is its 16-bit grayscale PWM control, which allows for extremely precise brightness adjustments. This high-resolution control ensures smooth color transitions and a wide dynamic range, enabling the creation of vibrant and nuanced lighting effects. Additionally, each color channel is supported by a 7-bit global brightness control, further enhancing the ability to fine-tune the overall luminance of the connected LEDs.

The device supports a wide range of LED forward voltages, accommodating various LED configurations and ensuring compatibility with a broad spectrum of LED types. This flexibility is essential for designers and engineers looking to implement the TLC5955DCAR in diverse lighting projects.

With its built-in error detection system, the TLC5955DCAR enhances the reliability and longevity of LED applications. The IC can detect open and short-circuit conditions on the LED outputs, providing valuable feedback for maintenance and troubleshooting purposes. This feature helps to prevent damage to the LEDs and extends the lifespan of the lighting system.

For ease of integration, the TLC5955DCAR comes in a compact PowerPAD HTSSOP-38 package, which not only saves space on the PCB but also ensures efficient thermal management. The device operates over a wide temperature range, making it suitable for use in various environmental conditions.

Overall, the Texas Instruments TLC5955DCAR LED driver is a top-of-the-line solution that offers unparalleled control and flexibility for high-performance LED applications. Its advanced features and robust design make it an excellent choice for engineers and designers who demand the best in LED control technology.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1136 $52.9312
40+ $2.5547 $102.1880
61+ $2.4749 $150.9689
84+ $2.3951 $201.1884
108+ $2.3152 $250.0416
145+ $2.0757 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,740 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess