EN
  • EN
  • DE

TLC6C5716QDAPRQ1

Part No TLC6C5716QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 50MA 38HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 50mA 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 8V
Current - Output / Channel 50mA
Frequency 4MHz, 8MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 38-PowerTSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-HTSSOP
Base Product Number TLC6C5716
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 856588-TLC6C5716QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TLC6C5716QDAPRQ1 CAD Model

Description

Introducing the TLC6C5716QDAPRQ1 from Texas Instruments

The TLC6C5716QDAPRQ1 is a state-of-the-art automotive-grade LED driver IC designed by the reputable Texas Instruments. This advanced piece of technology is meticulously engineered to meet the stringent requirements of the automotive industry, offering reliability and performance for a wide range of vehicle lighting applications.

At the heart of the TLC6C5716QDAPRQ1 lies its ability to drive multiple LEDs with precision and efficiency. It is a 16-channel, constant-current sink LED driver that ensures uniform brightness and extends the life of the LEDs by providing consistent current, even under varying voltage conditions. This feature is particularly important in automotive environments where voltage fluctuations are common.

The device is equipped with an array of features that make it highly adaptable and functional. It includes open-LED detection, LED short-circuit protection, and thermal shutdown protection, which contribute to the safety and durability of the lighting system. Furthermore, the TLC6C5716QDAPRQ1 supports a wide range of dimming capabilities, enabling designers to create sophisticated lighting effects that can enhance both the aesthetics and functionality of automotive lighting.

Designed to operate over a wide supply voltage range, the TLC6C5716QDAPRQ1 is compatible with typical automotive battery voltages, ensuring seamless integration into various vehicle electrical systems. Its robust design ensures that it can withstand the harsh conditions encountered in automotive applications, including extreme temperatures and vibrations.

For ease of use, the TLC6C5716QDAPRQ1 comes in a PowerPAD™ QFN package, which not only saves space but also improves thermal performance. This compact form factor allows for more flexible and space-efficient PCB layouts, which is crucial in the design of modern automotive lighting systems where space is at a premium.

In summary, the TLC6C5716QDAPRQ1 from Texas Instruments is a high-quality, versatile LED driver that offers reliability, safety, and performance for automotive lighting designers. With its advanced features and robust design, it is an ideal choice for creating sophisticated and durable lighting solutions for today's automobiles.

You May Also Be Interested in

Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3640 $52.3680
28+ $3.5808 $100.2624
44+ $3.4689 $152.6316
60+ $3.3570 $201.4200
78+ $3.2451 $253.1178
104+ $2.9094 $302.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess