EN
  • EN
  • DE

OP07AJ/883C

Part No OP07AJ/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341004-OP07AJ/883C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP07AJ/883C CAD Model

Description

Product Overview: OP07AJ/883C Precision Operational Amplifier

The OP07AJ/883C from Analog Devices Inc. is a high-precision operational amplifier that delivers exceptional accuracy and stability. It is part of the OP07 series, which is renowned for its low offset voltage and low noise performance, making it an ideal choice for high-performance applications in test equipment, instrumentation, and process control.

Key Features

  • Ultra-Low Offset Voltage: The OP07AJ/883C boasts an ultra-low input offset voltage, significantly reducing voltage error in circuits and enhancing overall system accuracy.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes loading on the input signal and preserves signal integrity.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications requiring a high signal-to-noise ratio.
  • Low Total Harmonic Distortion (THD): Ensures clean amplification of signals with minimal distortion, preserving the original signal's fidelity.

Applications

The OP07AJ/883C is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Instrumentation amplifiers
  • Process control systems
  • Analog-to-digital converters
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The OP07AJ/883C is manufactured with the highest standards, ensuring reliability and performance consistency. The device is also MIL-STD-883 certified, indicating that it meets the stringent requirements of military and aerospace applications.

Technical Specifications

Parameter Value
Offset Voltage 75 µV Max
Input Bias Current 4 nA Max
Supply Voltage Range ±3 V to ±18 V
Operating Temperature Range -55°C to +125°C

For engineers and designers looking for a precision operational amplifier with proven performance, the OP07AJ/883C from Analog Devices Inc. is an excellent choice that combines accuracy, reliability, and versatility.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0298 $64.0298
2+ $52.5373 $105.0746
3+ $50.8955 $152.6865
5+ $49.2537 $246.2685
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess