EN
  • EN
  • DE

TLC7524NSR

Part No TLC7524NSR
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 735259-TLC7524NSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7524NSR CAD Model

Description

The TLC7524NSR from Texas Instruments is a precision digital-to-analog converter (DAC) that offers reliable performance in a versatile 8-bit format. This integrated circuit is designed to meet the demanding requirements of industrial and commercial applications where low power consumption and compact form factor are essential.

Featuring a simple yet effective architecture, the TLC7524NSR operates on a supply voltage range from 4.5V to 15.5V, making it suitable for a variety of systems. Its inherent flexibility allows it to be interfaced with a wide range of microprocessors and microcontrollers, ensuring seamless integration into your existing design.

The device is encapsulated in a small-outline package, specifically the SOIC (Small Outline Integrated Circuit) format, providing a space-saving solution on printed circuit boards. The TLC7524NSR boasts a settling time of just 100ns, enabling rapid data conversion and high-speed operation, which is critical for applications such as real-time process control, digital signal processing, and more.

The DAC employs a resistor-string architecture, which ensures excellent accuracy and a monotonic output over the entire operating temperature range. This linear behavior is crucial for systems that require consistent and predictable analog outputs. Additionally, the TLC7524NSR includes a latch-up performance that exceeds 100mA on all pins, further enhancing its robustness and reliability in complex electrical environments.

This product from Texas Instruments is designed for ease of use, with a parallel input interface that allows direct connection to the data bus. This means that you can quickly and efficiently feed digital signals into the DAC without the need for complicated interfacing hardware or software.

In summary, the TLC7524NSR is an excellent choice for designers looking for a high-performance, cost-effective DAC solution. Its combination of speed, precision, and ease of integration makes it an ideal component for a wide range of applications, including but not limited to, data acquisition systems, closed-loop servo-control, and portable instrumentation.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0067 $52.0871
31+ $3.2875 $101.9125
48+ $3.1848 $152.8704
65+ $3.0820 $200.3300
84+ $2.9793 $250.2612
113+ $2.6711 $301.8343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess